Body Features Primary Product Color : Red
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Red
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features Primary Product Color : Red
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features
Primary Product Color : Red
Contact Features
Contact Base Material : Copper Alloy
Dimensions
Product Length : 80.52 MM [3.17 INCH ]
Wire Size (MMSQ) : .5 - .14
Wire Size (AWG) : 20 - 26
Product Type Features
Sealable : Yes
Usage Conditions
Insulation Option : Fully Insulated
Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]