TE Connectivity Quick Disconnects 928996-1

Description
Body Features Plating Material : Silver Configuration Features Connection Capacity : Single Contact Features Crimp Type : F-Crimp Terminal Orientation : Straight Terminal Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .144 INCH ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Overall Length : 21.1 MM  [.83 INCH ] Receptacle Terminal Stock Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Mechanical Attachment Locking Lance Height : 1.2 MM  [.05 INCH ] Wire Insulation Support : With Other Line : FASTON .110 Packaging Features Packaging Method : Box Packaging Quantity : 4000 Product Type Features Insulated : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire
Request a Quote
Description
Body Features Plating Material : Silver Configuration Features Connection Capacity : Single Contact Features Crimp Type : F-Crimp Terminal Orientation : Straight Terminal Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .144 INCH ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Overall Length : 21.1 MM  [.83 INCH ] Receptacle Terminal Stock Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Mechanical Attachment Locking Lance Height : 1.2 MM  [.05 INCH ] Wire Insulation Support : With Other Line : FASTON .110 Packaging Features Packaging Method : Box Packaging Quantity : 4000 Product Type Features Insulated : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 928996-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
928996-1
Quick Disconnects 928996-1
Body Features Plating Material : Silver Configuration Features Connection Capacity : Single Contact Features Crimp Type : F-Crimp Terminal Orientation : Straight Terminal Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .144 INCH ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Overall Length : 21.1 MM  [.83 INCH ] Receptacle Terminal Stock Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Mechanical Attachment Locking Lance Height : 1.2 MM  [.05 INCH ] Wire Insulation Support : With Other Line : FASTON .110 Packaging Features Packaging Method : Box Packaging Quantity : 4000 Product Type Features Insulated : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire

Body Features


  • Plating Material : Silver

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Crimp Type : F-Crimp
  • Terminal Orientation : Straight
  • Terminal Type : Tab

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.8 - 2.9 MM  [.071 - .144 INCH ]
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Overall Length : 21.1 MM  [.83 INCH ]
  • Receptacle Terminal Stock Thickness : .38 MM  [.015 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13

Mechanical Attachment


  • Locking Lance Height : 1.2 MM  [.05 INCH ]
  • Wire Insulation Support : With

Other


  • Line : FASTON .110

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 4000

Product Type Features


  • Insulated : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Discrete Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 928996-1
Product Name Quick Disconnects
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details