TE Connectivity
Splices
CP9952-000
Description
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 165 MM [6.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Product Length : 165 MM [6.5 INCH ]
- Wire Size (MMSQ) : .75 - .5
- Wire Size (AWG) : 18 - 20
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range (DEGC) : -67 - 392
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CP9952-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details