TE Connectivity Splices CR2093-000

Description
Body Features Color : Green Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Wire Size (AWG) : 14 - 10 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Wire Cap Barrel Type : Closed Barrel Insulated : No Product Type : Wire Terminator Sealable : No Serrated : No Splice Type : Closed End Support Style : Non-Insulation Support Wire/Cable Type : Stripped Wire
Request a Quote
Description
Body Features Color : Green Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Wire Size (AWG) : 14 - 10 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Wire Cap Barrel Type : Closed Barrel Insulated : No Product Type : Wire Terminator Sealable : No Serrated : No Splice Type : Closed End Support Style : Non-Insulation Support Wire/Cable Type : Stripped Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CR2093-000 - TE Connectivity
Berwyn, PA, United States
Splices
CR2093-000
Splices CR2093-000
Body Features Color : Green Splice Features : Standard Splice Material : Steel Configuration Features Splice Capacity : 3 + Ground Contact Features Terminal & Splice Type : Splice Dimensions Wire Size (AWG) : 14 - 10 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Wire Cap Barrel Type : Closed Barrel Insulated : No Product Type : Wire Terminator Sealable : No Serrated : No Splice Type : Closed End Support Style : Non-Insulation Support Wire/Cable Type : Stripped Wire

Body Features


  • Color : Green
  • Splice Features : Standard
  • Splice Material : Steel

Configuration Features


  • Splice Capacity : 3 + Ground

Contact Features


  • Terminal & Splice Type : Splice

Dimensions


  • Wire Size (AWG) : 14 - 10

Electrical Characteristics


  • Voltage (Max) : 600 VAC

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Accessory Type : Wire Cap
  • Barrel Type : Closed Barrel
  • Insulated : No
  • Product Type : Wire Terminator
  • Sealable : No
  • Serrated : No
  • Splice Type : Closed End
  • Support Style : Non-Insulation Support
  • Wire/Cable Type : Stripped Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CR2093-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details