TE Connectivity Crimp Wire Pins, Tabs & Ferrules CC2631-000

Description
Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM  [.16 INCH ] Compatible Insulation Diameter Range : 1.4 - 4 MM , 4 MM  [.06 - .157 INCH , .16 INCH ] Overall Product Length : 33 MM  [1.3 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 4 MM  [.157 INCH ] Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM  [.16 INCH ] Compatible Insulation Diameter Range : 1.4 - 4 MM , 4 MM  [.06 - .157 INCH , .16 INCH ] Overall Product Length : 33 MM  [1.3 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 4 MM  [.157 INCH ] Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - CC2631-000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
CC2631-000
Crimp Wire Pins, Tabs & Ferrules CC2631-000
Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM  [.16 INCH ] Compatible Insulation Diameter Range : 1.4 - 4 MM , 4 MM  [.06 - .157 INCH , .16 INCH ] Overall Product Length : 33 MM  [1.3 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 4 MM  [.157 INCH ] Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Red

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Bullet
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4 MM  [.16 INCH ]
  • Compatible Insulation Diameter Range : 1.4 - 4 MM , 4 MM  [.06 - .157 INCH , .16 INCH ]
  • Overall Product Length : 33 MM  [1.3 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 1900

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Diameter : 4 MM  [.157 INCH ]

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC2631-000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Bullet Terminal; Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details