Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM [.079 - .106 INCH ] Product Length : 10.8 MM [.425 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : FASTON .110
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM [.079 - .106 INCH ] Product Length : 10.8 MM [.425 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : FASTON .110
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM [.079 - .106 INCH ] Product Length : 10.8 MM [.425 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : FASTON .110
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : Tab-Lok
Mating Tab Thickness : .51 MM [.02 INCH ]
Mating Tab Width : 2.8 MM [.11 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Flag
Terminal Plating Material : Unplated
Dimensions
Compatible Insulation Diameter Range : 2.01 - 2.7 MM [.079 - .106 INCH ]
Product Length : 10.8 MM [.425 INCH ]
Terminal Material Thickness : .33 MM [.013 INCH ]
Wire Size (MMSQ) : .51 - 1.03
Wire Size (AWG) : 20 - 17
Mechanical Attachment
Mating Retention Type : Dimple
Wire Insulation Support : With
Other
Line : FASTON .110
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 5000
Product Type Features
Insertion Force : Low
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]