TE Connectivity Connector Contacts 927995-1

Description
Contact Features Contact Type : Receptacle Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Type : Receptacle Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 927995-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
927995-1
Connector Contacts 927995-1
Contact Features Contact Type : Receptacle Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 927995-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details