TE Connectivity Splices 963921-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .536 G  [.019 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.08 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 986 - 1973 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .536 G  [.019 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.08 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 986 - 1973 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 963921-1 - TE Connectivity
Berwyn, PA, United States
Splices
963921-1
Splices 963921-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .536 G  [.019 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 6 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.08 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 986 - 1973 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 5000 Product Type Features Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .536 G  [.019 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 6
  • Splice Capacity : 2
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.08 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 986 - 1973

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Splice Type : Pigtail Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 963921-1
Product Name Splices
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details