TE Connectivity Crimp Wire Pins, Tabs & Ferrules 928782-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 2.4 MM  [.094 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 2.45 MM  [.096 INCH , .07 INCH ] Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ] Overall Product Length : 10.76 MM  [.423 INCH ] Terminal Material Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2000 - 5200 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 2.4 MM  [.094 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 2.45 MM  [.096 INCH , .07 INCH ] Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ] Overall Product Length : 10.76 MM  [.423 INCH ] Terminal Material Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2000 - 5200 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 928782-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
928782-2
Crimp Wire Pins, Tabs & Ferrules 928782-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 2.4 MM  [.094 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 2.45 MM  [.096 INCH , .07 INCH ] Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ] Overall Product Length : 10.76 MM  [.423 INCH ] Terminal Material Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2000 - 5200 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .6 MM  [.023 INCH ]
  • Mating Tab Width : 2.4 MM  [.094 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.8 MM , 2.45 MM  [.096 INCH , .07 INCH ]
  • Compatible Insulation Diameter Range : 3.1 MM  [.122 INCH ]
  • Overall Product Length : 10.76 MM  [.423 INCH ]
  • Terminal Material Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2000 - 5200

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A136985TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136985TR-ND
Terminals - Wire Splice Connectors A136985TR-ND
CONN RCPT TAB

CONN RCPT TAB

Buy Now Datasheet
Terminals - Wire Splice Connectors - A136985CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136985CT-ND
Terminals - Wire Splice Connectors A136985CT-ND
CONN RCPT TAB

CONN RCPT TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 928782-2 A136985TR-ND A136985CT-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Terminal Type Tab Terminal Crimpband, Open Band Crimpband, Open Band
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers