TE Connectivity Splices 965927-1

Description
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : FFC Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 2 - 4 MICM  [78.74 - 157.48 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ] Product Length : 12.3 MM  [.484 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Electrical Characteristics Current Rating (AMP) : 2 Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Sealable : No Splice Type : Cable Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : FFC Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 2 - 4 MICM  [78.74 - 157.48 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ] Product Length : 12.3 MM  [.484 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Electrical Characteristics Current Rating (AMP) : 2 Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Sealable : No Splice Type : Cable Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 965927-1 - TE Connectivity
Berwyn, PA, United States
Splices
965927-1
Splices 965927-1
Body Features Primary Product Color : None Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : FFC Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 2 - 4 MICM  [78.74 - 157.48 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ] Product Length : 12.3 MM  [.484 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022 Electrical Characteristics Current Rating (AMP) : 2 Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Sealable : No Splice Type : Cable Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : None
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : FFC
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Terminal Plating Thickness : 2 - 4 MICM  [78.74 - 157.48 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .062 INCH ]
  • Product Length : 12.3 MM  [.484 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1022

Electrical Characteristics


  • Current Rating (AMP) : 2
  • Operating Voltage (V) : 300

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Splice Type : Cable Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 965927-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details