TE Connectivity Splices CR2107-000

Description
Body Features Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact Base Material : Steel Dimensions Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact Base Material : Steel Dimensions Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CR2107-000 - TE Connectivity
Berwyn, PA, United States
Splices
CR2107-000
Splices CR2107-000
Body Features Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact Base Material : Steel Dimensions Wire Size (AWG) : 18 - 8 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 3 + Ground

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Steel

Dimensions


  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CR2107-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details