Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features Splice Configuration : Single to Single
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy
Dimensions Product Length : 105.92 MM [4.17 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder, Crimp
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features Splice Configuration : Single to Single
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy
Dimensions Product Length : 105.92 MM [4.17 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder, Crimp
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features Splice Configuration : Single to Single
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy
Dimensions Product Length : 105.92 MM [4.17 INCH ] Wire Size (MMSQ) : 4 - 2.5 Wire Size (AWG) : 12 - 14
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder, Crimp
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
Primary Product Color : Yellow
Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features
Splice Configuration : Single to Single
Contact Features
Barrel Type : Closed
Contact Base Material : Copper Alloy
Dimensions
Product Length : 105.92 MM [4.17 INCH ]
Wire Size (MMSQ) : 4 - 2.5
Wire Size (AWG) : 12 - 14
Industry Standards
Government Qualified Splice : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 10
Product Type Features
Sealable : Yes
Termination Features
Termination Method to Wire & Cable : Solder, Crimp
Usage Conditions
Insulation Option : Fully Insulated
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]