TE Connectivity Splices 967398-000

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Configuration Features Splice Configuration : Single to Single Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 24 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Configuration Features Splice Configuration : Single to Single Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 24 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 967398-000 - TE Connectivity
Berwyn, PA, United States
Splices
967398-000
Splices 967398-000
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Configuration Features Splice Configuration : Single to Single Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 24 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Red

Configuration Features


  • Splice Configuration : Single to Single

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 24 - 26

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 967398-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details