TE Connectivity
Quick Disconnects
969208-2
Description
Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Terminal Material Thickness (MM) : .81
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Terminal Material Thickness (MM) : .81
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Terminal Material Thickness (MM) : .81
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Base Material : Brass
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Terminal Material Thickness (MM) : .81
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
969208-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
North American
14 to 16 AWG
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details