967228-1 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
967228-1
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 40
Dimensions Wire Insulation Diameter : 4 - 5.2 MM [.157 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 5, 6, 4
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 40
Dimensions Wire Insulation Diameter : 4 - 5.2 MM [.157 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 5, 6, 4
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
967228-1
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 40
Dimensions Wire Insulation Diameter : 4 - 5.2 MM [.157 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 5, 6, 4
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- Terminal & Splice Type : Receptacle
- Typical Current Rating (AMP) : 40
Dimensions
- Wire Insulation Diameter : 4 - 5.2 MM [.157 - .204 INCH ]
- Wire Size (MMSQ) : 4 - 6
- Wire Size Search (AWG) : 11
- Wire Size Search (MMSQ) : 5, 6, 4
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 600
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
967228-1 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Material
Tin
Features
RoHS
North American
26 to 29.5 AWG
View Details