TE Connectivity Splices CS6085-000

Description
Body Features Primary Product Color : Purple Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 12 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Purple Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 12 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CS6085-000 - TE Connectivity
Berwyn, PA, United States
Splices
CS6085-000
Splices CS6085-000
Body Features Primary Product Color : Purple Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 12 Electrical Characteristics Voltage (Max) : 600 VAC Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated

Body Features


  • Primary Product Color : Purple
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Voltage (Max) : 600 VAC

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Serrated : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
Buy Now
Terminals - Wire Splice Connectors - A124577-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A124577-ND
Terminals - Wire Splice Connectors A124577-ND
CPGI-WC-PG-6-PORT-BU LK

CPGI-WC-PG-6-PORT-BULK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number CS6085-000 A124577-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details