TE Connectivity Connector Contacts 964056-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 964056-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
964056-1
Connector Contacts 964056-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 964056-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details