TE Connectivity Wire End Caps 963087-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Black End Cap Material Systems Code : 25 Lining Type : Adhesive Material : Modified Elastomer Material Code : 25 Pliancy : Flexible Sealant : Anti-Flux Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other Adhesive Code : /86 Precoat Adhesive Options : /86 Precoat End Cap Adhesive Type : High Performance Pre-Coat Adhesive Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Dual Size Code : 52 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Color : Black End Cap Material Systems Code : 25 Lining Type : Adhesive Material : Modified Elastomer Material Code : 25 Pliancy : Flexible Sealant : Anti-Flux Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other Adhesive Code : /86 Precoat Adhesive Options : /86 Precoat End Cap Adhesive Type : High Performance Pre-Coat Adhesive Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Dual Size Code : 52 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire End Caps - 963087-000 - TE Connectivity
Berwyn, PA, United States
Wire End Caps
963087-000
Wire End Caps 963087-000
Body Features Adhesive Pre-Coat : Yes Color : Black End Cap Material Systems Code : 25 Lining Type : Adhesive Material : Modified Elastomer Material Code : 25 Pliancy : Flexible Sealant : Anti-Flux Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other Adhesive Code : /86 Precoat Adhesive Options : /86 Precoat End Cap Adhesive Type : High Performance Pre-Coat Adhesive Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Dual Size Code : 52 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid exposure at elevated temperatures

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Black
  • End Cap Material Systems Code : 25
  • Lining Type : Adhesive
  • Material : Modified Elastomer
  • Material Code : 25
  • Pliancy : Flexible
  • Sealant : Anti-Flux
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ]
  • Length : 61 MM  [2.4 INCH ]
  • Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ]
  • Wall Thickness : Medium

Industry Standards


  • Government Qualified : No

Other


  • Adhesive Code : /86 Precoat
  • Adhesive Options : /86 Precoat
  • End Cap Adhesive Type : High Performance Pre-Coat Adhesive
  • Molded Part Shape Code : 101A

Product Type Features


  • End Cap Wall Type : Dual
  • Size Code : 52

Usage Conditions


  • Flammability : Flame-Retardant
  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for long term fluid exposure at elevated temperatures
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 963087-000
Product Name Wire End Caps
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details