TE Connectivity Splices CR2092-000

Description
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact Base Material : Steel Dimensions Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact Base Material : Steel Dimensions Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CR2092-000 - TE Connectivity
Berwyn, PA, United States
Splices
CR2092-000
Splices CR2092-000
Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 + Ground Contact Features Barrel Type : Closed Contact Base Material : Steel Dimensions Wire Size (AWG) : 22 - 10 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Yellow
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 3 + Ground

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Steel

Dimensions


  • Wire Size (AWG) : 22 - 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CR2092-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details