TE Connectivity
Splices
CF3620-000
Description
Body Features Primary Product Color : Blue
Dimensions Accepts Insulation Diameter Range : 4 MM [.17 INCH ] Overall Product Length : 36 MM [1.42 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3600 - 5000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue
Dimensions Accepts Insulation Diameter Range : 4 MM [.17 INCH ] Overall Product Length : 36 MM [1.42 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3600 - 5000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Blue
Dimensions Accepts Insulation Diameter Range : 4 MM [.17 INCH ] Overall Product Length : 36 MM [1.42 INCH ] Wire Size (MMSQ) : 4 - .75 Wire Size (AWG) : 12 - 18 Wire Size (CMA) : 3600 - 5000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Blue
Dimensions
- Accepts Insulation Diameter Range : 4 MM [.17 INCH ]
- Overall Product Length : 36 MM [1.42 INCH ]
- Wire Size (MMSQ) : 4 - .75
- Wire Size (AWG) : 12 - 18
- Wire Size (CMA) : 3600 - 5000
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF3620-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details