TE Connectivity Connector Contacts 9-87022-7

Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 9-87022-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
9-87022-7
Connector Contacts 9-87022-7
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Packaging Features


  • Packaging Method : Box

Termination Features


  • Product Terminates To : Wire & Cable
  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 9-87022-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers