TE Connectivity Splices CR9766-000

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 20 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 20 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - CR9766-000 - TE Connectivity
Berwyn, PA, United States
Splices
CR9766-000
Splices CR9766-000
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 22 - 20 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (AWG) : 22 - 20

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CR9766-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details