TE Connectivity Crimp Wire Pins, Tabs & Ferrules CC2632-000

Description
Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM  [.16 INCH ] Compatible Insulation Diameter Range : 4.3 MM , 1.4 - 4 MM  [.169 INCH , .06 - .157 INCH ] Overall Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 4 MM  [.157 INCH ] Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM  [.16 INCH ] Compatible Insulation Diameter Range : 4.3 MM , 1.4 - 4 MM  [.169 INCH , .06 - .157 INCH ] Overall Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 4 MM  [.157 INCH ] Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - CC2632-000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
CC2632-000
Crimp Wire Pins, Tabs & Ferrules CC2632-000
Body Features Primary Product Color : Red Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4 MM  [.16 INCH ] Compatible Insulation Diameter Range : 4.3 MM , 1.4 - 4 MM  [.169 INCH , .06 - .157 INCH ] Overall Product Length : 30 MM  [1.18 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 4 MM  [.157 INCH ] Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Bullet Receptacle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4 MM  [.16 INCH ]
  • Compatible Insulation Diameter Range : 4.3 MM , 1.4 - 4 MM  [.169 INCH , .06 - .157 INCH ]
  • Overall Product Length : 30 MM  [1.18 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 1900

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Diameter : 4 MM  [.157 INCH ]

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC2632-000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Bullet Terminal; Bullet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers