TE Connectivity
Splices
CP9953-000
Description
Body Features Plating Material : Nickel Primary Product Material : Copper Alloy
Configuration Features Number of Conductors : Three-conductor cable
Dimensions Overall Product Length : 140 MM [5.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Plating Material : Nickel Primary Product Material : Copper Alloy
Configuration Features Number of Conductors : Three-conductor cable
Dimensions Overall Product Length : 140 MM [5.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Plating Material : Nickel Primary Product Material : Copper Alloy
Configuration Features Number of Conductors : Three-conductor cable
Dimensions Overall Product Length : 140 MM [5.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
- Plating Material : Nickel
- Primary Product Material : Copper Alloy
Configuration Features
- Number of Conductors : Three-conductor cable
Dimensions
- Overall Product Length : 140 MM [5.5 INCH ]
- Wire Size (MMSQ) : .75 - .5
- Wire Size (AWG) : 18 - 20
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CP9953-000 |
|
Product Name
|
Splices |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
12 to 14 AWG
International
2 to 4 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details