TE Connectivity PCB Terminals 928814-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ] Contact Underplating Material Thickness : .8 - 5 MICM  [31.49 - 196.85 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.5 MM  [.137 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 - 2.5 MM  [.062 - .098 INCH ] Profile Height from PCB : 7.6 MM  [.303 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ] Contact Underplating Material Thickness : .8 - 5 MICM  [31.49 - 196.85 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.5 MM  [.137 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 - 2.5 MM  [.062 - .098 INCH ] Profile Height from PCB : 7.6 MM  [.303 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 928814-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
928814-1
PCB Terminals 928814-1
Contact Features Contact Mating Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ] Contact Underplating Material Thickness : .8 - 5 MICM  [31.49 - 196.85 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.5 MM  [.137 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 - 2.5 MM  [.062 - .098 INCH ] Profile Height from PCB : 7.6 MM  [.303 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ]
  • Contact Underplating Material Thickness : .8 - 5 MICM  [31.49 - 196.85 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3 - 8 MICM  [118.11 - 314.96 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3.5 MM  [.137 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 2.5 MM  [.062 - .098 INCH ]
  • Profile Height from PCB : 7.6 MM  [.303 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A106570-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A106570-ND
Terminals - Quick Connects, Quick Disconnect Connectors A106570-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect 6.35Mm, Solder; Tab Size Metric Amp Te Connectivity - 98K4229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect 6.35Mm, Solder; Tab Size Metric Amp Te Connectivity
98K4229
Terminal, Male Disconnect 6.35Mm, Solder; Tab Size Metric Amp Te Connectivity 98K4229
TERMINAL, MALE DISCONNECT 6.35MM, SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.05mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT 6.35MM, SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.05mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 928814-1 A106570-ND 98K4229
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect 6.35Mm, Solder; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details