TE Connectivity Crimp Wire Pins, Tabs & Ferrules CC2644-000

Description
Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM  [.18 INCH ] Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ] Overall Product Length : 32 MM  [1.26 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 2050 - 5180 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 5 MM  [.197 INCH ] Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM  [.18 INCH ] Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ] Overall Product Length : 32 MM  [1.26 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 2050 - 5180 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 5 MM  [.197 INCH ] Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - CC2644-000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
CC2644-000
Crimp Wire Pins, Tabs & Ferrules CC2644-000
Body Features Primary Product Color : Blue Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Bullet Receptacle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.6 MM  [.18 INCH ] Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ] Overall Product Length : 32 MM  [1.26 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Wire Size (CMA) : 2050 - 5180 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter : 5 MM  [.197 INCH ] Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Bullet Receptacle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.6 MM  [.18 INCH ]
  • Compatible Insulation Diameter Range : 2 - 4.6 MM  [.197 INCH , .08 - .18 INCH ]
  • Overall Product Length : 32 MM  [1.26 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 15.5 - 13.5
  • Wire Size (CMA) : 2050 - 5180

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Diameter : 5 MM  [.197 INCH ]

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC2644-000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Bullet Terminal; Bullet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details