TE Connectivity Magnet Wire Terminals 964290-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.31 MM  [.091 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.31 MM  [.063 - .091 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Product Length : 7.9 MM  [.311 INCH ] Terminal Height : 20.5 MM  [.807 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 6.2 MM  [.244 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.31 MM  [.091 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.31 MM  [.063 - .091 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Product Length : 7.9 MM  [.311 INCH ] Terminal Height : 20.5 MM  [.807 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 6.2 MM  [.244 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 964290-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
964290-1
Magnet Wire Terminals 964290-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.31 MM  [.091 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.31 MM  [.063 - .091 INCH ] Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Product Length : 7.9 MM  [.311 INCH ] Terminal Height : 20.5 MM  [.807 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Crimp Area Length : 6.2 MM  [.244 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.31 MM  [.091 INCH ]
  • Compatible Insulation Diameter Range : 1.6 - 2.31 MM  [.063 - .091 INCH ]
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - 1
  • Product Length : 7.9 MM  [.311 INCH ]
  • Terminal Height : 20.5 MM  [.807 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Lead Wire

Termination Features


  • Crimp Area Length : 6.2 MM  [.244 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A118022TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118022TR-ND
Terminals - Magnetic Wire Connectors A118022TR-ND
CONN MAG TERM 18-20AWG POKE-IN

CONN MAG TERM 18-20AWG POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A118022CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A118022CT-ND
Terminals - Magnetic Wire Connectors A118022CT-ND
CONN MAG TERM 18-20AWG POKE-IN

CONN MAG TERM 18-20AWG POKE-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
964290-1
Terminals 964290-1
Terminals POKE-IN FLA-STECKER

Terminals POKE-IN FLA-STECKER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 964290-1 A118022TR-ND A118022CT-ND 964290-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details