TE Connectivity Splices CB7851-000

Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - CB7851-000 - TE Connectivity
Berwyn, PA, United States
Splices
CB7851-000
Splices CB7851-000
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Splice Kit

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (AWG) : 20 - 16

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CB7851-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers