TE Connectivity
Splices
CA3200-000
Description
Body Features Primary Product Color : Red
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 106 MM [4.175 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Wire Size (CMA) : 304 - 1510
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Red
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 106 MM [4.175 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Wire Size (CMA) : 304 - 1510
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Red
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 106 MM [4.175 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Wire Size (CMA) : 304 - 1510
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Primary Product Color : Red
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Product Length : 106 MM [4.175 INCH ]
- Wire Size (MMSQ) : .34 - .25
- Wire Size (AWG) : 22 - 24
- Wire Size (CMA) : 304 - 1510
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CA3200-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details