TE Connectivity Quick Disconnects 928947-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.4 - 3.7 MM  [.094 - .145 INCH ] Product Length : 28 MM  [1.102 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13 Mechanical Attachment Locking Lance Height : 1.5 MM  [.06 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTIN-FASTON .250 Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.4 - 3.7 MM  [.094 - .145 INCH ] Product Length : 28 MM  [1.102 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13 Mechanical Attachment Locking Lance Height : 1.5 MM  [.06 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTIN-FASTON .250 Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 928947-4 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
928947-4
Quick Disconnects 928947-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Tin Alloy Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.4 - 3.7 MM  [.094 - .145 INCH ] Product Length : 28 MM  [1.102 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1.03 - 2.62 Wire Size (AWG) : 17 - 13 Mechanical Attachment Locking Lance Height : 1.5 MM  [.06 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTIN-FASTON .250 Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Tin Alloy
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.4 - 3.7 MM  [.094 - .145 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 1.03 - 2.62
  • Wire Size (AWG) : 17 - 13

Mechanical Attachment


  • Locking Lance Height : 1.5 MM  [.06 INCH ]
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Other


  • Line : FASTIN-FASTON .250

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 928947-4
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers