TE Connectivity Quick Disconnects CC2642-000

Description
Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .181 Product Length : 33 MM  [1.3 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Industry Standards Agency/Standard : UL Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : 125
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .181 Product Length : 33 MM  [1.3 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Industry Standards Agency/Standard : UL Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - CC2642-000 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
CC2642-000
Quick Disconnects CC2642-000
Configuration Features Connection Capacity : Single Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .181 Product Length : 33 MM  [1.3 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15.5 - 13.5 Industry Standards Agency/Standard : UL Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range (DEGC) : 125

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .181
  • Product Length : 33 MM  [1.3 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 15.5 - 13.5

Industry Standards


  • Agency/Standard : UL

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range (DEGC) : 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number CC2642-000
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details