TE Connectivity Splices 968041-1

Description
Body Features Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range (INCH) : .055 - .082 Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range (INCH) : .055 - .082 Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 968041-1 - TE Connectivity
Berwyn, PA, United States
Splices
968041-1
Splices 968041-1
Body Features Splice Features : Serrated Configuration Features Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Dimensions Compatible Insulation Diameter Range (INCH) : .055 - .082 Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7500 Product Type Features Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .055 - .082
  • Product Length : 16.7 MM  [.657 INCH ]
  • Terminal Material Thickness : .32 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7500

Product Type Features


  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 968041-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details