TE Connectivity
Connector Contacts
969047-8
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Mating Square Post Dimension : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Mating Square Post Dimension : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material : Gold (Au) Mating Square Post Dimension : .5 MM [.02 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Mating Square Post Dimension : .5 MM [.02 INCH ]
Dimensions
- Wire Size (MMSQ) : .08 - .22
- Wire Size (AWG) : 28 - 24
- Wire Size (CMA) : 160 - 404
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
969047-8 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Material
Nickel
Features
RoHS
North American
15 to 20 AWG
View Details