Body Features Primary Product Color : None Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : FFC Number of Serrations : 3
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Terminal Plating Thickness : 2 - 4 MICM [78.74 - 157.48 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ] Product Length : 12.3 MM [.484 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1022
Electrical Characteristics Current Rating (AMP) : 2 Operating Voltage (V) : 300
Industry Standards Government Qualified Splice : Yes
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel
Product Type Features Sealable : No Splice Type : Cable Splice Wire Insulation Support Retention Type : Insulation Support
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Primary Product Color : None
- Splice Features : Serrated
Configuration Features
- Compatible With Wire & Cable Type : FFC
- Number of Serrations : 3
Contact Features
- Barrel Type : Open
- Contact Base Material : Copper Alloy
- Terminal Plating Thickness : 2 - 4 MICM [78.74 - 157.48 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .062 INCH ]
- Product Length : 12.3 MM [.484 INCH ]
- Wire Size (MMSQ) : .2 - .5
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 404 - 1022
Electrical Characteristics
- Current Rating (AMP) : 2
- Operating Voltage (V) : 300
Industry Standards
- Government Qualified Splice : Yes
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
Product Type Features
- Sealable : No
- Splice Type : Cable Splice
- Wire Insulation Support Retention Type : Insulation Support
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]