TE Connectivity
Magnet Wire Terminals
964339-3
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .57 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .57 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.134 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .57 Product Length : 7.9 MM [.311 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ] Terminal Height : 7.6 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 10000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Leaf
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 3.4 MM [.134 INCH ]
- Terminal Orientation : Twisted
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 26 - 23
- Magnet Wire Size (MM) : .4 - .57
- Product Length : 7.9 MM [.311 INCH ]
- Stock Thickness (Magnet Wire Side) : .25 MM [.01 INCH ]
- Terminal Height : 7.6 MM [.3 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton, Reel
- Packaging Quantity : 10000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
964339-3 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details