TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966144-8

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 13 MM  [.507 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 14 2-Wire Size (MMSQ) : 2.5 Compatible Insulation Diameter Range : 3.8 MM  [.149 INCH ] Overall Product Length : 18.5 MM  [.728 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Wire Size (CMA) : 2583 - 3257 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 13 MM  [.507 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 14 2-Wire Size (MMSQ) : 2.5 Compatible Insulation Diameter Range : 3.8 MM  [.149 INCH ] Overall Product Length : 18.5 MM  [.728 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Wire Size (CMA) : 2583 - 3257 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966144-8 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966144-8
Crimp Wire Pins, Tabs & Ferrules 966144-8
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 13 MM  [.507 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 14 2-Wire Size (MMSQ) : 2.5 Compatible Insulation Diameter Range : 3.8 MM  [.149 INCH ] Overall Product Length : 18.5 MM  [.728 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Wire Size (CMA) : 2583 - 3257 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Terminal Features : Double Wire Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 13 MM  [.507 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 14
  • 2-Wire Size (MMSQ) : 2.5
  • Compatible Insulation Diameter Range : 3.8 MM  [.149 INCH ]
  • Overall Product Length : 18.5 MM  [.728 INCH ]
  • Strip Length : 14 MM  [.551 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14
  • Wire Size (CMA) : 2583 - 3257

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Terminal Features : Double Wire

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A114635-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A114635-ND
Terminal Blocks - Accessories - Wire Ferrules A114635-ND
CONN FERRULE DIN TWO X 14AWG BLU

CONN FERRULE DIN TWO X 14AWG BLU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 966144-8 A114635-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details