962858-1 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
962858-1
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket
Dimensions Wire Insulation Diameter : 2.1 - 2.9 MM [.087 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size Search (AWG) : 21, 20 Wire Size Search (MMSQ) : 1.3, 1.5, 2, 1.25, 1, 2.5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method : Crimp
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket
Dimensions Wire Insulation Diameter : 2.1 - 2.9 MM [.087 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size Search (AWG) : 21, 20 Wire Size Search (MMSQ) : 1.3, 1.5, 2, 1.25, 1, 2.5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method : Crimp
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
962858-1
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal & Splice Type : Socket
Dimensions Wire Insulation Diameter : 2.1 - 2.9 MM [.087 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size Search (AWG) : 21, 20 Wire Size Search (MMSQ) : 1.3, 1.5, 2, 1.25, 1, 2.5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Termination Method : Crimp
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal & Splice Type : Socket
Dimensions
- Wire Insulation Diameter : 2.1 - 2.9 MM [.087 - .118 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size Search (AWG) : 21, 20
- Wire Size Search (MMSQ) : 1.3, 1.5, 2, 1.25, 1, 2.5
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Termination Method : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
962858-1 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details