TE Connectivity Crimp Wire Pins, Tabs & Ferrules 926933-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 926933-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
926933-1
Crimp Wire Pins, Tabs & Ferrules 926933-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .4 MM  [.016 INCH ] Overall Product Length : 6 MM  [.24 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .82 - 1 Wire Size (AWG) : 18 - 17 Wire Size (CMA) : 1624 - 2048 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : .4 MM  [.016 INCH ]
  • Overall Product Length : 6 MM  [.24 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .82 - 1
  • Wire Size (AWG) : 18 - 17
  • Wire Size (CMA) : 1624 - 2048

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A104119CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104119CT-ND
Terminals - Wire Splice Connectors A104119CT-ND
CONN SPLICE 17-18 AWG CRIMP

CONN SPLICE 17-18 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A104119TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104119TR-ND
Terminals - Wire Splice Connectors A104119TR-ND
CONN SPLICE 17-18 AWG CRIMP

CONN SPLICE 17-18 AWG CRIMP

Buy Now Datasheet
Contact, Universal Mate-N-Lok Series, Socket, 17 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp Te Connectivity - 28T0504 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Socket, 17 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp Te Connectivity
28T0504
Contact, Universal Mate-N-Lok Series, Socket, 17 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp Te Connectivity 28T0504
Contact, Universal Mate-N-Lok Series, Socket, 17 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Socket, 17 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 926933-1 A104119CT-ND A104119TR-ND 28T0504
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Contact, Universal Mate-N-Lok Series, Socket, 17 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp Te Connectivity
Terminal Type Connector Pin; Pin Terminal Crimpband, Open Band Crimpband, Open Band Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details