TE Connectivity
Connector Contacts
963846-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .128 - .823 Wire Size (AWG) : 26 - 18
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Rectangular Termination Post & Tail Thickness : 1.6 MM [.063 INCH ] Rectangular Termination Post & Tail Width : .25 MM [.009 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .128 - .823 Wire Size (AWG) : 26 - 18
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Rectangular Termination Post & Tail Thickness : 1.6 MM [.063 INCH ] Rectangular Termination Post & Tail Width : .25 MM [.009 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .128 - .823 Wire Size (AWG) : 26 - 18
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Rectangular Termination Post & Tail Thickness : 1.6 MM [.063 INCH ] Rectangular Termination Post & Tail Width : .25 MM [.009 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .128 - .823
- Wire Size (AWG) : 26 - 18
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Rectangular Termination Post & Tail Thickness : 1.6 MM [.063 INCH ]
- Rectangular Termination Post & Tail Width : .25 MM [.009 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
963846-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Unplated
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details