TE Connectivity Quick Disconnects 969206-2

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Nickel Contact Features Contact Base Material : Phosphor Bronze Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Tab Terminal Type : Tab Dimensions Receptacle Terminal Stock Thickness : .8 MM  [.0315 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Quantity : 50000 Quick Disconnect Packaging Method : Reel Product Type Features Insulated : No Sealable : No
Request a Quote
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Nickel Contact Features Contact Base Material : Phosphor Bronze Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Tab Terminal Type : Tab Dimensions Receptacle Terminal Stock Thickness : .8 MM  [.0315 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Quantity : 50000 Quick Disconnect Packaging Method : Reel Product Type Features Insulated : No Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 969206-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
969206-2
Quick Disconnects 969206-2
Body Features Fully Insulated : No Quick Disconnect Plating Material : Nickel Contact Features Contact Base Material : Phosphor Bronze Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Tab Terminal Type : Tab Dimensions Receptacle Terminal Stock Thickness : .8 MM  [.0315 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Quantity : 50000 Quick Disconnect Packaging Method : Reel Product Type Features Insulated : No Sealable : No

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Nickel

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Tab
  • Terminal Type : Tab

Dimensions


  • Receptacle Terminal Stock Thickness : .8 MM  [.0315 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Quantity : 50000
  • Quick Disconnect Packaging Method : Reel

Product Type Features


  • Insulated : No
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 969206-2
Product Name Quick Disconnects
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details