TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966293-5

Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 22 2-Wire Size (MMSQ) : .34 Accepts Insulation Diameter Range : 1.9 MM  [.07 INCH ] Barrel Inside Diameter : 2 MM  [.078 INCH ] Overall Product Length : 10 MM  [.4 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 22 2-Wire Size (MMSQ) : .34 Accepts Insulation Diameter Range : 1.9 MM  [.07 INCH ] Barrel Inside Diameter : 2 MM  [.078 INCH ] Overall Product Length : 10 MM  [.4 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966293-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966293-5
Crimp Wire Pins, Tabs & Ferrules 966293-5
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 6 MM  [.234 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 22 2-Wire Size (MMSQ) : .34 Accepts Insulation Diameter Range : 1.9 MM  [.07 INCH ] Barrel Inside Diameter : 2 MM  [.078 INCH ] Overall Product Length : 10 MM  [.4 INCH ] Strip Length : 8 MM  [.315 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 642.4 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 6 MM  [.234 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 22
  • 2-Wire Size (MMSQ) : .34
  • Accepts Insulation Diameter Range : 1.9 MM  [.07 INCH ]
  • Barrel Inside Diameter : 2 MM  [.078 INCH ]
  • Overall Product Length : 10 MM  [.4 INCH ]
  • Strip Length : 8 MM  [.315 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 642.4

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 966293-5
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details