TE Connectivity Crimp Wire Pins, Tabs & Ferrules 966067-2

Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Barrel Inside Diameter : 2.6 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Barrel Inside Diameter : 2.6 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 966067-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
966067-2
Crimp Wire Pins, Tabs & Ferrules 966067-2
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8 MM  [.312 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 20 2-Wire Size (MMSQ) : .5 Barrel Inside Diameter : 2.6 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1022 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : White

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8 MM  [.312 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 20
  • 2-Wire Size (MMSQ) : .5
  • Barrel Inside Diameter : 2.6 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.5 MM  [.09 INCH ]
  • Overall Product Length : 14 MM  [.551 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1022

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Bootlace Ferrules - 2777238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2777238
Bootlace Ferrules 2777238
TE Connectivity 966067-2 Ferrule

TE Connectivity 966067-2 Ferrule

Supplier's Site
Bootlace Ferrules - 2777239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2777239
Bootlace Ferrules 2777239
TE Connectivity 966067-2 Ferrule

TE Connectivity 966067-2 Ferrule

Supplier's Site
Terminal Blocks - Accessories - Wire Ferrules - A114630-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A114630-ND
Terminal Blocks - Accessories - Wire Ferrules A114630-ND
CONN FERRULE DIN 20AWG WHITE

CONN FERRULE DIN 20AWG WHITE

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 966067-2 2777238 A114630-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Bootlace Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Ferrule Terminal; Bootlace Ferrules Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details