TE Connectivity
Magnet Wire Terminals
928890-1
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.3 MM [.086 - .13 INCH ] Lead Wire Size (AWG) : 17 - 15 Lead Wire Size (MMSQ) : 1 - 1.5 Magnet Wire Size (AWG) : 19 - 14 Magnet Wire Size (MM) : .9 - 1.6 Product Length : 29.5 MM [1.16 INCH ] Stock Thickness (Magnet Wire Side) : .8 MM [.032 INCH ] Terminal Height : 8.6 MM [.338 INCH ]
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.3 MM [.086 - .13 INCH ] Lead Wire Size (AWG) : 17 - 15 Lead Wire Size (MMSQ) : 1 - 1.5 Magnet Wire Size (AWG) : 19 - 14 Magnet Wire Size (MM) : .9 - 1.6 Product Length : 29.5 MM [1.16 INCH ] Stock Thickness (Magnet Wire Side) : .8 MM [.032 INCH ] Terminal Height : 8.6 MM [.338 INCH ]
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ] Compatible Insulation Diameter Range : 2.2 - 3.3 MM [.086 - .13 INCH ] Lead Wire Size (AWG) : 17 - 15 Lead Wire Size (MMSQ) : 1 - 1.5 Magnet Wire Size (AWG) : 19 - 14 Magnet Wire Size (MM) : .9 - 1.6 Product Length : 29.5 MM [1.16 INCH ] Stock Thickness (Magnet Wire Side) : .8 MM [.032 INCH ] Terminal Height : 8.6 MM [.338 INCH ]
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Crimp Type : F-Crimp
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ]
- Compatible Insulation Diameter Range : 2.2 - 3.3 MM [.086 - .13 INCH ]
- Lead Wire Size (AWG) : 17 - 15
- Lead Wire Size (MMSQ) : 1 - 1.5
- Magnet Wire Size (AWG) : 19 - 14
- Magnet Wire Size (MM) : .9 - 1.6
- Product Length : 29.5 MM [1.16 INCH ]
- Stock Thickness (Magnet Wire Side) : .8 MM [.032 INCH ]
- Terminal Height : 8.6 MM [.338 INCH ]
Mechanical Attachment
- Mating Retention Type : Dimple
- Wire Insulation Support : With
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
928890-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details