DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
130
140
150
160
170
180
182
183
184
185
186
187
188
189
190
191
192
193
194
200
210
220
230
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Multilayer Inductor 1.15A 143mOhm Max 0805 (2012 Metric) | |
| 1µH Shielded Multilayer Inductor 1.6A 78mOhm Max 1008 (2520 Metric) | |
| 1µH Unshielded Wirewound Inductor 120mA 1.9Ohm Max 1008 (2520 Metric) | |
| 1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric) | |
| 1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard | |
| 1.07mH Unshielded Toroidal Inductor 710mA 1.7Ohm Max Nonstandard | |
| 1.1µH Unshielded Toroidal Inductor 21A 2.5mOhm Max Nonstandard | |
| 1.2µH Unshielded Wirewound Inductor 120mA 4.1Ohm Max 0805 (2012 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 200mA 3Ohm Max 1008 (2520 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric) | |
| 1.32µH Unshielded Toroidal Inductor 11.5A 4mOhm Max Nonstandard | |
| 1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.4A 91mOhm Max 1008 (2520 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 100mA 5Ohm Max 0805 (2012 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric) | |
| 1.5mH Unshielded Toroidal Inductor 620mA 1Ohm Max Radial, Vertical (Open) | |
| 1.5nH Unshielded Wirewound Inductor 225mA 1.45Ohm Max 0805 (2012 Metric) | |
| 1.79µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 150mA 5.09Ohm Max 1008 (2520 Metric) | |
| 100nH Unshielded Wirewound Inductor 400mA 360mOhm Max 0805 (2012 Metric) | |
| 100nH Unshielded Wirewound Inductor 650mA 150mOhm Max 1008 (2520 Metric) | |
| 10nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric) | |
| 10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric) | |
| 10nH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric) | |
| 11.9nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric) | |
| 110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2012 Metric) | |
| 112µH Shielded Toroidal Inductor 1.26A 300mOhm Nonstandard | |
| 112µH Shielded Toroidal Inductor 1.26A 300mOhm Radial, Vertical - Corner Terminals | |
| 114µH Unshielded Toroidal Inductor 940mA 405mOhm Max Nonstandard | |
| 115µH Shielded Toroidal Inductor 670mA 400mOhm Nonstandard | |
| 115µH Shielded Toroidal Inductor 670mA 400mOhm Radial, Vertical - Corner Terminals | |
| 118µH Shielded Toroidal Inductor 200mA 1.8Ohm Nonstandard | |
| 118µH Shielded Toroidal Inductor 200mA 1.8Ohm Radial, Vertical - Corner Terminals | |
| 118µH Shielded Toroidal Inductor 380mA 1.2Ohm Nonstandard | |
| 119.7nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2012 Metric) | |
| 120nH Unshielded Wirewound Inductor 350mA 560mOhm Max 0805 (2012 Metric) | |
| 120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2012 Metric) | |
| 120nH Unshielded Wirewound Inductor 650mA 220mOhm Max 1008 (2520 Metric) | |
| 120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric) | |
| 12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric) | |
| 14µH Unshielded Toroidal Inductor 10A 9mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 14.9nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2012 Metric) | |
| 144µH Unshielded Toroidal Inductor 10A 32mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric) | |
| 150µH Unshielded Toroidal Inductor 1.7A 420mOhm Max Radial, Horizontal - Corner Terminals | |
| 150µH Unshielded Toroidal Inductor 1.7A 420mOhm Max Radial, Vertical - Corner Terminals | |
| 150µH Unshielded Toroidal Inductor 2A 100mOhm Max Radial, Vertical (Open) | |
| 150µH Unshielded Toroidal Inductor 3A 100mOhm Max Radial, Vertical (Open) | |
| 150nH Unshielded Wirewound Inductor 350mA 560mOhm Max 0805 (2012 Metric) | |
| 150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric) | |
| 150nH Unshielded Wirewound Inductor 580mA 160mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric) | |
| 15nH Unshielded Wirewound Inductor 80mA 6.5Ohm Max 0805 (2012 Metric) | |
| 16.1µH Unshielded Toroidal Inductor 5.1A 32mOhm Max Nonstandard | |
| 16.2µH Unshielded Toroidal Inductor 2.7A 72mOhm Max Nonstandard | |
| 168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard | |
| 168µH Shielded Toroidal Inductor 1.02A 400mOhm Radial, Vertical - Corner Terminals | |
| 17µH Shielded Toroidal Inductor 1.02A 100mOhm Nonstandard | |
| 17µH Unshielded Toroidal Inductor 17A 6.5mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 17.6µH Unshielded Toroidal Inductor 1A 125mOhm Max Nonstandard | |
| 17.8nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric) | |
| 17.95nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2012 Metric) | |
| 173µH Shielded Toroidal Inductor 540mA 600mOhm Nonstandard | |
| 173µH Shielded Toroidal Inductor 540mA 600mOhm Radial, Vertical - Corner Terminals | |
| 175µH Unshielded Toroidal Inductor 6A 68mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 176µH Shielded Toroidal Inductor 300mA 1.4Ohm Nonstandard | |
| 178µH Shielded Toroidal Inductor 160mA 2.8Ohm Nonstandard | |
| 179.6nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2012 Metric) | |
| 18µH Shielded Toroidal Inductor 1.81A 60mOhm Nonstandard | |
| 180nH Unshielded Wirewound Inductor 600mA 250mOhm Max 1008 (2520 Metric) | |
| 180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric) | |
| 18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 19µH Shielded Toroidal Inductor 4.5A 20mOhm Radial, Vertical - Corner Terminals | |
| 192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard | |
| 1mH Unshielded Toroidal Inductor 500mA 2.6Ohm Max Radial, Horizontal - Corner Terminals | |
| 1mH Unshielded Toroidal Inductor 500mA 2.6Ohm Max Radial, Vertical - Corner Terminals | |
| 1mH Unshielded Toroidal Inductor 950mA 240mOhm Max Radial, Vertical (Open) | |
| 1nH Unshielded Wirewound Inductor 245mA 1.2Ohm Max 0805 (2012 Metric) | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 480mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm | |
| 2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm | |
| 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 340mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 680mA DCR 150mOhm | |
| 2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm | |
| 2 Line Common Mode Choke Surface Mount 2.5A DCR 80mOhm | |
| 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm | |
| 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 310mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 270 Ohms @ 100MHz DCR 250mOhm | |
| 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm | |
| 2 Line Common Mode Choke Surface Mount 3.6A DCR 50mOhm | |
| 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 1A DCR 120mOhm | |
| 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 260mA DCR 800mOhm | |
| 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 2Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR 300mOhm | |
| 2.1µH Unshielded Toroidal Inductor 22.4A 3.4mOhm Max Nonstandard | |
| 2.2µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 950mA 260mOhm Max 0805 (2012 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 150mA 5.85Ohm Max 1008 (2520 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric) | |
| 2.2mH Unshielded Toroidal Inductor 420mA 1.8Ohm Max Radial, Vertical (Open) | |
| 2.2nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0805 (2012 Metric) | |
| 2.5µH Unshielded Toroidal Inductor 11.4A 5.4mOhm Max Nonstandard | |
| 2.5µH Unshielded Toroidal Inductor 8A 8.3mOhm Max Nonstandard | |
| 2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric) | |
| 2.8nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric) | |
| 21.7nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2012 Metric) | |
| 21.9µH Unshielded Toroidal Inductor 2.7A 90.5mOhm Max Nonstandard | |
| 217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric) | |
| 220µH Unshielded Toroidal Inductor 1.4A 140mOhm Max Radial, Vertical (Open) | |
| 220µH Unshielded Toroidal Inductor 1.5A 420mOhm Max Radial, Horizontal - Corner Terminals | |
| 220µH Unshielded Toroidal Inductor 1.5A 420mOhm Max Radial, Vertical - Corner Terminals | |
| 220µH Unshielded Toroidal Inductor 3A 70mOhm Max Radial, Vertical (Open) | |
| 220nH Unshielded Wirewound Inductor 300mA 850mOhm Max 0805 (2012 Metric) | |
| 220nH Unshielded Wirewound Inductor 500mA 280mOhm Max 1008 (2520 Metric) | |
| 220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric) | |
| 220nH Unshielded Wirewound Inductor 900mA 290mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 500mA 130mOhm Max 0805 (2012 Metric) | |
| 22nH Unshielded Wirewound Inductor 68mA 8Ohm Max 0805 (2012 Metric) | |
| 23µH Unshielded Toroidal Inductor 11A 12mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard | |
| 25.9µH Unshielded Toroidal Inductor 5.1A 32mOhm Max Nonstandard | |
| 252µH Shielded Toroidal Inductor 440mA 900mOhm Nonstandard | |
| 252µH Shielded Toroidal Inductor 440mA 900mOhm Radial, Vertical - Corner Terminals | |
| 256µH Shielded Toroidal Inductor 250mA 2.2Ohm Nonstandard | |
| 256µH Shielded Toroidal Inductor 250mA 2.2Ohm Radial, Vertical - Corner Terminals | |
| 26µH Shielded Toroidal Inductor 1.48A 100mOhm Nonstandard | |
| 26.5nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric) | |
| 269nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2012 Metric) | |
| 270nH Unshielded Wirewound Inductor 500mA 500mOhm Max 1008 (2520 Metric) | |
| 270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Wirewound Inductor 500mA 230mOhm Max 0805 (2012 Metric) | |
| 29.1µH Unshielded Toroidal Inductor 2.7A 100mOhm Max Nonstandard | |
| 29.7µH Unshielded Toroidal Inductor 1.4A 166mOhm Max Nonstandard | |
| 2mH Unshielded Toroidal Inductor 250mA 1.3Ohm Max Radial, Vertical Cylinder, 4 Leads | |
| 3.3µH Shielded Multilayer Inductor 1.2A 182mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Multilayer Inductor 800mA 286mOhm Max 0805 (2012 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 150mA 7.8Ohm Max 1008 (2520 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 0805 (2012 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric) | |
| 3.5µH Unshielded Toroidal Inductor 12.4A 6.6mOhm Max Nonstandard | |
| 3.8µH Unshielded Toroidal Inductor 4.8A 17.3mOhm Max Nonstandard | |
| 3.9µH Unshielded Wirewound Inductor 135mA 8.3Ohm Max 1008 (2520 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric) | |
| 32µH Unshielded Toroidal Inductor 16A 9.2mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 32µH Unshielded Toroidal Inductor 6.6A 25mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 32.75nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric) | |
| 330µH Unshielded Toroidal Inductor 1A 780mOhm Max Radial, Horizontal - Corner Terminals | |
| 330µH Unshielded Toroidal Inductor 1A 780mOhm Max Radial, Vertical - Corner Terminals | |
| 330µH Unshielded Toroidal Inductor 3A 150mOhm Max Radial, Vertical (Open) | |
| 330µH Unshielded Toroidal Inductor 900mA 180mOhm Max Radial, Vertical (Open) | |
| 330nH Unshielded Wirewound Inductor 300mA 1.28Ohm Max 0805 (2012 Metric) | |
| 330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric) | |
| 330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric) | |
| 330nH Unshielded Wirewound Inductor 450mA 800mOhm Max 1008 (2520 Metric) | |
| 335µH Unshielded Toroidal Inductor 6A 95mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 33nH Unshielded Wirewound Inductor 1.3A 90mOhm Max 1008 (2520 Metric) | |
| 33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric) | |
| 33nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric) | |
| 33nH Unshielded Wirewound Inductor 60mA 10.7Ohm Max 0805 (2012 Metric) | |
| 33nH Unshielded Wirewound Inductor 800mA 180mOhm Max 1008 (2520 Metric) | |
| 374µH Shielded Toroidal Inductor 200mA 2.7Ohm Nonstandard | |
| 375µH Shielded Toroidal Inductor 360mA 1.3Ohm Nonstandard | |
| 375µH Shielded Toroidal Inductor 360mA 1.3Ohm Radial, Vertical - Corner Terminals | |
| 377µH Shielded Toroidal Inductor 680mA 1Ohm Nonstandard | |
| 38µH Shielded Toroidal Inductor 1.2A 100mOhm Nonstandard | |
| 38µH Shielded Toroidal Inductor 1.2A 100mOhm Radial, Vertical - Corner Terminals | |
| 38.5nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2012 Metric) | |
| 383µH Unshielded Toroidal Inductor 720mA 862mOhm Max Nonstandard | |
| 386nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric) | |
| 39µH Shielded Toroidal Inductor 340mA 800mOhm Nonstandard | |
| 39µH Shielded Toroidal Inductor 680mA 300mOhm Nonstandard | |
| 390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric) | |
| 39nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 39nH Unshielded Wirewound Inductor 500mA 230mOhm Max 0805 (2012 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1.1A 234mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Multilayer Inductor 750mA 390mOhm Max 0805 (2012 Metric) | |
| 4.7µH Unshielded Toroidal Inductor 10.4A 8.3mOhm Max Nonstandard | |
| 4.7µH Unshielded Wirewound Inductor 150mA 6Ohm Max 1008 (2520 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 0805 (2012 Metric) | |
| 4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard | |
| 400µH Unshielded Toroidal Inductor 3.6A 130mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 43µH Unshielded Toroidal Inductor 10A 18mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 46.6nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2012 Metric) | |
| 47µH Unshielded Toroidal Inductor 3A 50mOhm Max Radial, Vertical (Open) | |
| 470µH Unshielded Toroidal Inductor 2A 170mOhm Max Radial, Vertical (Open) | |
| 470µH Unshielded Toroidal Inductor 640mA 160mOhm Max Radial, Vertical (Open) | |
| 470µH Unshielded Toroidal Inductor 900mA 1.26Ohm Max Radial, Horizontal - Corner Terminals | |
| 470nH Unshielded Wirewound Inductor 240mA 3.25Ohm Max 0805 (2012 Metric) | |
| 470nH Unshielded Wirewound Inductor 350mA 700mOhm Max 1008 (2520 Metric) | |
| 470nH Unshielded Wirewound Inductor 420mA 1.19Ohm Max 1008 (2520 Metric) | |
| 477nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2012 Metric) | |
| 47nH Unshielded Wirewound Inductor 1.2A 120mOhm Max 1008 (2520 Metric) | |
| 47nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric) | |
| 47nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric) | |
| 47nH Unshielded Wirewound Inductor 55mA 13.8Ohm Max 0805 (2012 Metric) | |
| 5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard | |
| 5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard | |
| 5.6µH Unshielded Wirewound Inductor 240mA 5.4Ohm Max 1008 (2520 Metric) | |
| 50µH Unshielded Toroidal Inductor 2.6A 133mOhm Max Nonstandard | |
| 52µH Unshielded Toroidal Inductor 7A 32mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard | |
| 53µH Shielded Toroidal Inductor 1.87A 130mOhm Radial, Vertical - Corner Terminals | |
| 530nH Unshielded Toroidal Inductor 23.8A 3mOhm Max Nonstandard | |
| 54µH Shielded Toroidal Inductor 1A 200mOhm Nonstandard | |
| 54µH Shielded Toroidal Inductor 1A 200mOhm Radial, Vertical - Corner Terminals | |
| 545nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric) | |
| 55µH Shielded Toroidal Inductor 560mA 500mOhm Nonstandard | |
| 55.5nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric) | |
| 560nH Unshielded Wirewound Inductor 240mA 3.1Ohm Max 0805 (2012 Metric) | |
| 560nH Unshielded Wirewound Inductor 310mA 1.33Ohm Max 1008 (2520 Metric) | |
| 560nH Unshielded Wirewound Inductor 350mA 800mOhm Max 1008 (2520 Metric) | |
| 56nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 56nH Unshielded Wirewound Inductor 500mA 160mOhm Max 0805 (2012 Metric) | |
| 58.1µH Unshielded Toroidal Inductor 1.3A 290mOhm Max Nonstandard | |
| 6.2µH Unshielded Toroidal Inductor 1.4A 70mOhm Max Nonstandard | |
| 6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 200mA 4.9Ohm Max 1008 (2520 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 115mA 3.4Ohm Max 0805 (2012 Metric) | |
| 60µH Unshielded Toroidal Inductor 16A 12mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 620nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 1008 (2520 Metric) | |
| 620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric) | |
| 645µH Unshielded Toroidal Inductor 740mA 1.25Ohm Max Nonstandard | |
| 67.8nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2012 Metric) | |
| 674nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2012 Metric) | |
| 680µH Unshielded Toroidal Inductor 1.3A 200mOhm Max Radial, Vertical (Open) | |
| 680µH Unshielded Toroidal Inductor 850mA 1.5Ohm Max Radial, Horizontal - Corner Terminals | |
| 680µH Unshielded Toroidal Inductor 850mA 1.5Ohm Max Radial, Vertical - Corner Terminals | |
| 680nH Unshielded Wirewound Inductor 200mA 2.3Ohm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 230mA 1.47Ohm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 240mA 3.5Ohm Max 0805 (2012 Metric) | |
| 68nH Unshielded Wirewound Inductor 1A 70mOhm Max 1008 (2520 Metric) | |
| 68nH Unshielded Wirewound Inductor 49mA 17.5Ohm Max 0805 (2012 Metric) | |
| 68nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric) | |
| 750nH Unshielded Wirewound Inductor 200mA 1.61Ohm Max 1008 (2520 Metric) | |
| 77µH Shielded Toroidal Inductor 1.54A 200mOhm Nonstandard | |
| 77µH Shielded Toroidal Inductor 1.54A 200mOhm Radial, Vertical - Corner Terminals | |
| 78µH Shielded Toroidal Inductor 460mA 800mOhm Nonstandard | |
| 78µH Shielded Toroidal Inductor 820mA 300mOhm Nonstandard | |
| 78µH Shielded Toroidal Inductor 820mA 300mOhm Radial, Vertical - Corner Terminals | |
| 783nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2012 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric) | |
| 810nH Unshielded Toroidal Inductor 14.3A 2.5mOhm Max Nonstandard | |
| 82.7nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2012 Metric) | |
| 820nH Unshielded Wirewound Inductor 180mA 1.61Ohm Max 1008 (2520 Metric) | |
| 820nH Unshielded Wirewound Inductor 200mA 2.35Ohm Max 0805 (2012 Metric) | |
| 820nH Unshielded Wirewound Inductor 200mA 3.3Ohm Max 1008 (2520 Metric) | |
| 82nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric) | |
| 82nH Unshielded Wirewound Inductor 400mA 360mOhm Max 0805 (2012 Metric) | |
| 82nH Unshielded Wirewound Inductor 950mA 140mOhm Max 1008 (2520 Metric) | |
| 9µH Unshielded Toroidal Inductor 5.5A 28mOhm Max Nonstandard | |
| 9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard | |
| 9.4µH Unshielded Toroidal Inductor 10.9A 12.3mOhm Max Nonstandard | |
| 9.4µH Unshielded Toroidal Inductor 2.8A 43.4mOhm Max Nonstandard | |
| 90µH Unshielded Toroidal Inductor 10A 28mOhm Max Radial, Vertical, 4 Leads (Open) | |
| 910nH Unshielded Wirewound Inductor 200mA 2.1Ohm Max 1008 (2520 Metric) | |
| 91nH Unshielded Wirewound Inductor 400mA 440mOhm Max 0805 (2012 Metric) | |
| 98µH Unshielded Toroidal Inductor 6A 48mOhm Max Radial, Vertical, 4 Leads (Open) | |
| CMC 150MA 2LN 5.1 KOHM SMD | |
| CMC 150MA 2LN 7.5 KOHM SMD | |
| CMC 1A 2LN 380 OHM SURFACE MOUNT | |
| CMC 1A 2LN 800 OHM SURFACE MOUNT | |
| CMC 2.5A 2LN SMD | |
| CMC 200MA 2LN 2.6 KOHM SMD | |
| CMC 230MA 2LN 3.5 KOHM SMD | |
| CMC 250MA 2LN 1.1 KOHM SMD | |
| CMC 300MA 2LN 260 OHM SMD | |
| CMC 300MA 2LN 550OHM SMD AECQ200 | |
| CMC 310MA 2LN 1.2 KOHM SMD | |
| CMC 360MA 2LN 600OHM SMD AECQ200 | |
| FIXED IND 1.5UH 1.1A 156 MOHM | |
| FIXED IND 1.5UH 1.4A 91 MOHM SMD | |
| FIXED IND 119.7NH 400MA 510 MOHM | |
| FIXED IND 1UH 1.15A 143 MOHM SMD | |
| FIXED IND 1UH 1.6A 78 MOHM SMD | |
| FIXED IND 1UH 120MA 1.9 OHM SMD | |
| FIXED IND 2.2UH 1.3A 130 MOHM | |
| FIXED IND 220NH 500MA 840 MOHM | |
| FIXED IND 29.1UH 2.7A 100 MOHM | |
| FIXED IND 29.7UH 1.4A 166 MOHM | |
| FIXED IND 3.3UH 1.2A 182 MOHM | |
| FIXED IND 3.3UH 800MA 286 MOHM | |
| FIXED IND 47NH 1A 80 MOHM SMD | |
| FIXED IND 54UH 1A 200 MOHM SMD | |
| FIXED IND 55UH 560MA 500 MOHM | |
| FIXED IND 645UH 740MA 1.25 OHM | |
| FIXED IND 783NH 180MA 2.35 OHM | |
| FIXED IND 78UH 460MA 800 MOHM | |
| FIXED IND 78UH 820MA 300 MOHM |
| << Prev | Next >> |