Pulse Electronics Corporation Inductors PE-53803NL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53803NL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53803NL
888867-PE-53803NL
Fixed Inductors - PE-53803NL 888867-PE-53803NL
Manufacturer: Pulse Win Source Part Number: 888867-PE-53803NL Operating Temperature Range: -40°C ~ 130°C Features: 118 µH Shielded Toroidal Inductor 200 mA 1.8Ohm Radial, Vertical - Corner Terminals Package: Radial, Vertical - Corner Terminals Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1690, PE-53803NL-ND, PE53803NL

Manufacturer: Pulse
Win Source Part Number: 888867-PE-53803NL
Operating Temperature Range: -40°C ~ 130°C
Features: 118 µH Shielded Toroidal Inductor 200 mA 1.8Ohm Radial, Vertical - Corner Terminals
Package: Radial, Vertical - Corner Terminals
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1690, PE-53803NL-ND, PE53803NL

Buy Now Datasheet
Fixed Inductors - 553-1690-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1690-ND
Fixed Inductors 553-1690-ND
118µH Shielded Toroidal Inductor 200mA 1.8Ohm Radial, Vertical - Corner Terminals

118µH Shielded Toroidal Inductor 200mA 1.8Ohm Radial, Vertical - Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53803NL 888867-PE-53803NL 553-1690-ND
Product Name Inductors Fixed Inductors - PE-53803NL Fixed Inductors
Inductance Range 118 microH
Lead Style None Radial
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details