Pulse Electronics Corporation RF Chip Inductor PE-0805CD391GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD391GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD391GTT
RF Chip Inductor PE-0805CD391GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-PE-0805CD391GTTTR-ND - DigiKey
Thief River Falls, MN, United States
386nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

386nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0805CD391GTTCT-ND - DigiKey
Thief River Falls, MN, United States
386nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

386nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 290MA 1.5OHM Inductor and Choke - 71-PE-0805CD391GTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 290MA 1.5OHM Inductor and Choke
71-PE-0805CD391GTT
SMD 290MA 1.5OHM Inductor and Choke 71-PE-0805CD391GTT
FIXED IND 386NH 290MA 1.5OHM SMD Product overview: PE-0805CD391GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 290MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 290MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD391GTT can be used for catalog matching and distributor lookup.

FIXED IND 386NH 290MA 1.5OHM SMD Product overview: PE-0805CD391GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 290MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 290MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0805CD391GTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD391GTT 553-PE-0805CD391GTTTR-ND 71-PE-0805CD391GTT
Product Name RF Chip Inductor Fixed Inductors SMD 290MA 1.5OHM Inductor and Choke
Application RF Choke
Inductance Range 0.3860 microH 0.3860 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Q Factor 35 35 35
SRF 560 MHz 560 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 6-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.6200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details