Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
Manufacturer: Pulse Electronics Network
Win Source Part Number: 755574-PE-1008CM680J
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 68nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 1.1GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.090" (2.29mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Parts Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Q at Freq: 70 at 350MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 50MHz
68nH Unshielded Wirewound Inductor 1A 70mOhm Max 1008 (2520 Metric)
FIXED IND 68NH 1A 70 MOHM SMD Product overview: PE-1008CM680JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-1008CM680JTT can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-1008CM680JTT | 755574-PE-1008CM680JTT | PE-1008CM680JTT-ND | 71-PE-1008CM680JTT |
| Product Name | RF Chip Inductor | Fixed Inductors - PE-1008CM680JTT | Fixed Inductors | SMD 1A 70 MOHM Inductor and Choke |
| Application | RF Choke | RF Choke | ||
| Inductance Range | 0.0680 microH | 0.0680 microH | 0.0680 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Q Factor | 70 | 70 | ||
| SRF | 1100 MHz | 1100 MHz |