Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
15nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0805CM150KTT | PE-0805CM150KTT-ND |
| Product Name | RF Chip Inductor | Fixed Inductors |
| Application | RF Choke | |
| Inductance Range | 0.0150 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Q Factor | 50 | 50 |
| SRF | 2700 MHz | 2700 MHz |