Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise filtering applications, including automotive, telecom, Ethernet and PoE.
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087272-PE-1206CCMC2
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 200mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.083" (2.10mm)
Number of Lines: 2
Impedance @ Frequency: 2.2 kOhm @ 100MHz
DC Resistance (DCR) (Max): 1.2 Ohm
Categories: Filters
Status: Active
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
CMC 200MA 2LN 2.2K OHM SMD Product overview: PE-1206CCMC222STS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-1206CCMC222ST
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-1206CCMC222STS | 553-2297-1-ND | 1087272-PE-1206CCMC222STS | 839-PE-1206CCMC222STS |
| Product Name | Chip Chokes | Common Mode Chokes | Common Mode Chokes - PE-1206CCMC222STS | SMD 200MA Inductor and Choke |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | ||
| Inductance Range | 3.5 microH | |||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) | ||
| DCR | 1.2 ohms | 1.2 ohms | 1.2 ohms | |
| SRF | 500 MHz |