Pulse Electronics Corporation Inductors PE-53606NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53606NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1433-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1433-ND
Fixed Inductors 553-1433-ND
114µH Unshielded Toroidal Inductor 940mA 405mOhm Max Nonstandard

114µH Unshielded Toroidal Inductor 940mA 405mOhm Max Nonstandard

Buy Now Datasheet
Inductor Rohs Compliant Pulse Electronics - 10AH0338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rohs Compliant Pulse Electronics
10AH0338
Inductor Rohs Compliant Pulse Electronics 10AH0338
INDUCTOR ROHS COMPLIANT: YES

INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53606NL 553-1433-ND 10AH0338
Product Name Inductors Fixed Inductors Inductor Rohs Compliant Pulse Electronics
Inductance Range 167 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126037 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details